Prices starting from US$25.54
CAPACITANCE | 0.54 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 10A |
FILTER TYPE | EMI, RFI |
FILTER TERMINALS | QUICK CONNECT |
INDUCTANCE MIN | 1.2MH |
LEAKAGE CURRENT MAX | 700 A |
RoHS Compliant | YES |
10VS1=F7248 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom S Series | 10 A .250" FASTON .4 mA | Part Number: 10VS1 | Internal Number: 6609042-3 | TE Connectivity | TE Store |
Filter, RFI,10 A,2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line),S Series, | TE Connectivity 10VS1 | RS Americas |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
10Vs1=F7248 S0 |Corcom Te Connectivity 10VS1 | Newark Electronics |
Power Line Filter 120/250V 10A 1 phase S | RS |
Power Line Filter, 240V 1 Phase 2W+G, 10 A, 0.15 - 30 MHz, Surface Mount | Carlton-Bates |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10VS1?
Additional datasheets, footprints and schematics for 10VS1 are listed on our Part Details page. You can also find images and similar parts to 10VS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VS1 fall under?
The 10VS1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 10VS1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VS1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VS1 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 10VS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VS1 often in real-time on the comparison pages.
What if I can't find stock of 10VS1?
You can fill out our help required form which you can use to request a quote for 10VS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.