Status: | Unknown |
---|---|
Series: | CORCOM R Series |
RoHS: | Unknown |
Prices starting from US$17.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.70
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$20.40
|
969
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
969
in stock
|
Buy Now | |
RS Americas
from US$18.29
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$24.61
|
124
in stock
|
Buy Now | |
TE Store
from US$43.91
|
69
in stock
|
Buy Now | |
Carlton-Bates
-
|
26
in stock
|
Buy Now | |
Avnet America
from US$18.02
|
-
|
Buy Now | |
element14
from US$20.15
|
-
|
Buy Now | |
Farnell
from US$21.40
|
-
|
Buy Now |
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 990µH |
Capacitance | 0.303µF |
Leakage Current Max | 700µA |
Product Range | CORCOM R Series |
SVHC | No SVHC (27-Jun-2018) |
Single Phase EMI Filter 250V 50/60HzHz | Rapid Electronics |
Single Phase Filters, RFI Power Line, 10A, 250 VAC, Flanged, Corcom R Series | TE Connectivity 10VR1 | RS Americas |
Rfi Power Line Filter, 10A, 700Ua | Newark Electronics |
Power Line Filter 1ph 10A 250V Chas mnt | RS |
10VR1=F7206 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom R Series | 10 A .250" FASTON .4 mA | Part Number: 10VR1 | Internal Number: 1-6609032-3 | TE Connectivity | TE Store |
Power Line Filter, 240V 1 Phase 2W+G, 10 A, 0.15 - 30 MHz, Surface Mount | Carlton-Bates |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
FILTER, RFI, 10A, 250VAC, SPADE | element14 |
POWER LINE FILTER, EMI, RFI, 10A, QC | Farnell |
Where can I find additional details, specifications and documents for a 10VR1?
Additional datasheets, footprints and schematics for 10VR1 are listed on our Part Details page. You can also find images and similar parts to 10VR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VR1 fall under?
The 10VR1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VR1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VR1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10VR1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and RS have stock available or on a lead time for 10VR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VR1 often in real-time on the comparison pages.
What if I can't find stock of 10VR1?
You can fill out our help required form which you can use to request a quote for 10VR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.