Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$53.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.80
|
No stock
|
Buy Now | |
Heilind Electronics
from US$79.81
|
31
in stock
|
Buy Now | |
TE Store
from US$170.46
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$59.16
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$79.81
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$66.74
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$75.30
|
9
in stock
|
Buy Now | |
RS Americas
from US$57.13
|
3
in stock
|
Buy Now | |
Avnet America
from US$59.33
|
-
|
Buy Now |
CAPACITANCE | 1.15 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 10A |
FILTER TYPE | EMI, RFI |
FILTER TERMINALS | QUICK CONNECT |
INDUCTANCE MIN | 7.83MH |
LEAKAGE CURRENT MAX | 2MA |
PRODUCT RANGE | CORCOM N SERIES |
RoHS Compliant | YES |
6609052-2 10VN1=F7416 S0 | Heilind Electronics |
10VN1=F7416 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): 1.2 mA Leakage Current (Max) (250VAC, 50Hz): 2 mA Single Phase Filters & Corcom N Series | 10 A .250" FASTON 1.2 mA | Part Number: 10VN1 | Internal Number: 6609052-2 | TE Connectivity | TE Store |
Rfi Power Line Filter, 10A, 2Ma | Newark Electronics |
Power Line Filters 10A 1/4 QUICK CONN SNAP IN Mt. | Rapid Electronics |
Filter,10 A,2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line),250 VAC,2 mA, | TE Connectivity 10VN1 | RS Americas |
Filter | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10VN1?
Additional datasheets, footprints and schematics for 10VN1 are listed on our Part Details page. You can also find images and similar parts to 10VN1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VN1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VN1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VN1 fall under?
The 10VN1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 10VN1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VN1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VN1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VN1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 10VN1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VN1 often in real-time on the comparison pages.
What if I can't find stock of 10VN1?
You can fill out our help required form which you can use to request a quote for 10VN1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.