Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.23
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$19.12
|
37
in stock
|
Buy Now | |
TE Store
from US$37.08
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$19.85
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$28.60
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$19.33
|
2
in stock
|
Buy Now | |
Avnet America
from US$17.96
|
-
|
Buy Now | |
RS Americas
from US$14.76
|
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
GeneralPurposeRFIPowerLineFilter,10AMP | RS |
Rfi Power Line Filter, 10A, 1Ma | Newark Electronics |
10VK6=F7356 S0 Current Rating: 10 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom K Series | 10 A Stud .4 mA | Part Number: 10VK6 | Internal Number: 1-6609028-8 | TE Connectivity | TE Store |
Power Line Filters 10A STUD TERMINALS FLANGE | Rapid Electronics |
1-6609028-8 10VK6=F7356 S0 FILTER AC LINE 10A 8-32 STUDS | Heilind Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Threaded Stud Flange Mount | Avnet America |
Filter, General Purpose, RFI Power Line, 10A, 250 VAC, Screw Terminals, | TE Connectivity 10VK6 | RS Americas |
Where can I find additional details, specifications and documents for a 10VK6?
Additional datasheets, footprints and schematics for 10VK6 are listed on our Part Details page. You can also find images and similar parts to 10VK6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VK6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VK6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VK6 fall under?
The 10VK6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VK6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VK6 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VK6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VK6 have stock available?
Authorised distributors including RS, Newark Electronics, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10VK6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VK6 often in real-time on the comparison pages.
What if I can't find stock of 10VK6?
You can fill out our help required form which you can use to request a quote for 10VK6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.