Prices starting from US$2.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$15.44 |
167
|
Buy Now | |
RS Americas | US$13.54 |
310
|
Buy Now | |
Newark Electronics | US$14.24 |
93
|
Buy Now | |
TE Store | US$29.64 |
29
|
Buy Now | |
Chip One Stop | US$2.39 |
3
|
Buy Now | |
Heilind Electronics | - |
5
|
Buy Now | |
Heilind Electronics Asia | - |
1
|
Buy Now | |
Avnet America | US$22.95 |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Quick Connect |
RoHS Compliant | Yes |
Filter, RFI,10 A,2250 VDC (Line-to-Ground),1450 VDC (Line-to-Line),K1, | TE Connectivity 10VK1 | RS Americas |
Filter,RFI,10A,2250VDC(Line-to-Ground) | RS |
Rfi Power Line Filter, 10A, 1Ma | Newark Electronics |
10VK1=F7143 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom K Series | 10 A .250" FASTON .4 mA | Part Number: 10VK1 | Internal Number: 1-6609028-3 | TE Connectivity | TE Store |
1-6609028-3 10VK1=F7143 S0 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Power Line Filter, 240V 1 Phase 2W+G, 10 A, 0.15 - 30 MHz, Surface Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10VK1?
Additional datasheets, footprints and schematics for 10VK1 are listed on our Part Details page. You can also find images and similar parts to 10VK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VK1 fall under?
The 10VK1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VK1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VK1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VK1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VK1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TE Store and Chip One Stop have stock available or on a lead time for 10VK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VK1 often in real-time on the comparison pages.
What if I can't find stock of 10VK1?
You can fill out our help required form which you can use to request a quote for 10VK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.