Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
10VB6=F7353 S0 Current Rating: 10 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom B Series | 10 A Stud .4 mA | Part Number: 10VB6 | Internal Number: 1-6609021-2 | TE Connectivity | TE Store |
10Vb6=F7353 S0 |Corcom Te Connectivity 10VB6 | Newark Electronics |
Power Line Filters 10A STUD-STUD FLANGE MOUNT | Rapid Electronics |
Filter RFI Power Line General Purpose 1 Phase 10A 250 VAC | TE Connectivity 10VB6 | RS Americas |
ER - Filter | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Threaded Stud Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10VB6?
Additional datasheets, footprints and schematics for 10VB6 are listed on our Part Details page. You can also find images and similar parts to 10VB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10VB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10VB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10VB6 fall under?
The 10VB6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10VB6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10VB6 you can contact the distributor directly for product support, shipping queries etc.
Is the 10VB6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10VB6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Rapid Electronics and RS Americas have stock available or on a lead time for 10VB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10VB6 often in real-time on the comparison pages.
What if I can't find stock of 10VB6?
You can fill out our help required form which you can use to request a quote for 10VB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.