10TZV470M8X10.5 Part Information
Details for 10TZV470M8X10.5 by Rubycon Corporation
Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6000 |
10 | 0.3540 |
50 | 0.3290 |
100 | 0.3040 |
Stock Information
Details
Part Specifications
AE Capacitor Case | Radial Can - SMD |
Capacitance | 470µF |
Voltage Rating | 10V |
ESR | - |
Product Range | TZV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
External Length / Height | 10.5mm |
Frequency Tolerance | 120Hz |
Impedance | 0.16ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 2000h |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 10V |
Voltage Rating VAC | 10V |
Alternative Part Descriptions
- SMD Aluminium Electrolytic Capacitor, TZV Series, 470 F, 10 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 10TZV470M8X10.5?
Additional datasheets, footprints and schematics for 10TZV470M8X10.5 are listed in our Part Details tab. You can also find the 10TZV470M8X10.5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TZV470M8X10.5 in the Pricing & Inventory tab next to part details. You can view 10TZV470M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TZV470M8X10.5 fall under?
The 10TZV470M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 10TZV470M8X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TZV470M8X10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 10TZV470M8X10.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 10TZV470M8X10.5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10TZV470M8X10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TZV470M8X10.5 often in real-time on the comparison pages.
What if I can't find stock of 10TZV470M8X10.5?
You can fill out our help required form which you can use to request a quote for 10TZV470M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.