Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 150 |
Body Type | Surface mount type (rectangular style) |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Operating Temperature Range (°C) | -55 to 125 |
Rated Voltage (V) | 10 |
Permissible Ripple Current (Rms) (mA) | 2400 |
Endurance (h) | 1000 (125°C), 2000 (105°C) |
Leakage Current (Max.) (ÎĽA) | 150 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 125 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 1000h@125°C |
Size Code | D3L |
Endurance@Temp.-2 | 2000h@105°C |
Rated Ripple Current-1 (mArms) | 2400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (ÎĽA) | 150 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
CAP TANT POLY 150UF 10V 2917 | Future Electronics |
Poscap, Tv Series Rohs Compliant: Yes |Panasonic 10TVE150ML | Newark Electronics |
CAP POLYMER TV SERIES 150UF 10VDC 25MILLIOHM 7.3X4.3X2.8 | Avnet America |
CAP, 150µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a 10TVE150ML?
Additional datasheets, footprints and schematics for 10TVE150ML are listed on our Part Details page. You can also find images and similar parts to 10TVE150ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TVE150ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TVE150ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TVE150ML fall under?
The 10TVE150ML is listed under Capacitors > Polymer Capacitors > POSCAP™ Tantalum-Polymer > TV Series.
Can I view similar or alternative parts?
You can view similar parts to 10TVE150ML when available in the TV Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TVE150ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TVE150ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TVE150ML have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 10TVE150ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TVE150ML often in real-time on the comparison pages.
What if I can't find stock of 10TVE150ML?
You can fill out our help required form which you can use to request a quote for 10TVE150ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.