Status: | Unknown |
---|---|
Series: | TRV Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now |
AE Capacitor Case | Radial Can |
---|---|
Capacitance | 4700µF |
Voltage Rating | 10V |
ESR | 0.064ohm |
Product Range | TRV Series |
Lifetime @ Temperature | 10000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.55A |
Diameter | 18mm |
Height | 16.5mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 4700µF, 10V, SMD | Farnell |
Where can I find additional details, specifications and documents for a 10TRV4700M18X16.5?
Additional datasheets, footprints and schematics for 10TRV4700M18X16.5 are listed on our Part Details page. You can also find images and similar parts to 10TRV4700M18X16.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TRV4700M18X16.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TRV4700M18X16.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TRV4700M18X16.5 fall under?
The 10TRV4700M18X16.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 10TRV4700M18X16.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TRV4700M18X16.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 10TRV4700M18X16.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TRV4700M18X16.5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 10TRV4700M18X16.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TRV4700M18X16.5 often in real-time on the comparison pages.
What if I can't find stock of 10TRV4700M18X16.5?
You can fill out our help required form which you can use to request a quote for 10TRV4700M18X16.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.