10TPU4R7MSI. Panasonic Parts by Panasonic

CAP 4.7UF 10V TANT POLYMER CASE S09

Status: Unknown
Series: POSCAP TPU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
47
in stock
Buy Now
Logo for element14
element14
from US$0.70
47
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 10V
Product Range POSCAP TPU Series
Capacitance Tolerance ± 20%
Manufacturer Size Code S09
ESR 0.3ohm
Operating Temperature Min -55°C

Alternative Descriptions

Cap, 4.7Uf, 10V, Tant, Polymer, Case S09 | Newark Electronics
CAP, 4.7UF, 10V, TANT, POLYMER, CASE S09 | Farnell
Tantalum Polymer Capacitor, 4.7 uF, 10 V, � 20%, S09, 300 mohm, 0805 [2012-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10TPU4R7MSI.?

Additional datasheets, footprints and schematics for 10TPU4R7MSI. are listed on our Part Details page. You can also find images and similar parts to 10TPU4R7MSI. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10TPU4R7MSI. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPU4R7MSI. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10TPU4R7MSI. fall under?

The 10TPU4R7MSI. is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to 10TPU4R7MSI. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPU4R7MSI. you can contact the distributor directly for product support, shipping queries etc.

Is the 10TPU4R7MSI. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10TPU4R7MSI. have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10TPU4R7MSI..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10TPU4R7MSI. often in real-time on the comparison pages.

What if I can't find stock of 10TPU4R7MSI.?

You can fill out our help required form which you can use to request a quote for 10TPU4R7MSI. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay