10TPG47M Polymer Capacitors by Panasonic


Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Voltage (DC) (V) 10
Capacitance (µF) 47
Body Type Surface mount type (rectangular style)
E.S.R.-1 (Max. Value) (mΩ) 70
Polarity Type Polar
Rated Voltage (V) 10
Operating Temperature Range (°C) -55 to 105
Permissible Ripple Current (Rms) (mA) 1000
Endurance (h) 1000
Leakage Current (Max.) (μA) 47
Tolerance on Capacitance (%) -20 to 20
Length * Width (mm) 3.5 * 2.8
Temperature Range (°C) -55 to 105
Height (mm) 1.1
Endurance@Temp.-1 1000h@85°C
Size Code B1G
Rated Ripple Current-1 (mArms) 1000
Rated Ripple Current-1 (temp.) (°C) 45
Rated Ripple Current-1 (freq.) (kHz) 100
ESR (mΩ) 70
ESR Frequency (kHz) 100
Leakage Current [Max.] (μA) 47
Dissipation Factor [Max.] 0.1
Body Length (mm) 3.5
Body Width (mm) 2.8
Body Height (mm) 1.1
Minimum packaging quantity (piece) 2500
Forming & Packaging Feature Embossed carrier taping (reel packing)

Alternative Descriptions

Nrfnd 07/06/2022 Replacment Part 10Tpe4 Rohs Compliant: Yes |Panasonic 10TPG47M | Newark Electronics
Tantalum Polymer Capacitor, 47 uF, 10 V, ± 20%, B1G, 70 mohm, 1411 [3528-11 Metric] | Avnet America
CAP, 47µF, 10V, 20% | Farnell
Tantalum Polymer Capacitor, 47 uF, 10 V, � 20%, B1G, 70 mohm, 1411 [3528-11 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10TPG47M?

Additional datasheets, footprints and schematics for 10TPG47M are listed on our Part Details page. You can also find images and similar parts to 10TPG47M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10TPG47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPG47M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10TPG47M fall under?

The 10TPG47M is listed under Capacitors > Polymer Capacitors > POSCAP™ Tantalum-Polymer > TPG Series.

Can I view similar or alternative parts?

You can view similar parts to 10TPG47M when available in the TPG Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPG47M you can contact the distributor directly for product support, shipping queries etc.

Is the 10TPG47M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10TPG47M have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10TPG47M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10TPG47M often in real-time on the comparison pages.

What if I can't find stock of 10TPG47M?

You can fill out our help required form which you can use to request a quote for 10TPG47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay