Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
116
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Schukat Electronic
from US$0.76
|
-
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 68 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 2400 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 68 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D2E |
Rated Ripple Current-1 (mArms) | 2400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 68 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 1.8 |
Minimum packaging quantity (piece) | 3000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Tantalum Capacitor, 68Uf, 10V, 20%, 2917 | Newark Electronics |
TPE Series 68 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 68 uF, 10 V, ± 20%, D2E, 25 mohm, 2917 [7343-18 Metric] | Avnet America |
68uF SMD Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPE68M | RS Americas |
CAP, 68µF, 10V, 20%, 2917 | element14 |
POSCAP TPE 68uF 10V 7,3x4,3x1,8mm | Schukat Electronic |
Panasonic Tantalum Capacitor 68uF 10V 20% 25mOhm | Distrelec |
Tantalum Polymer Capacitor, 68 uF, 10 V, � 20%, D2E, 25 mohm, 2917 [7343-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10TPE68M?
Additional datasheets, footprints and schematics for 10TPE68M are listed on our Part Details page. You can also find images and similar parts to 10TPE68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPE68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPE68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPE68M fall under?
The 10TPE68M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPE Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPE68M when available in the TPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPE68M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPE68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPE68M have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 10TPE68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPE68M often in real-time on the comparison pages.
What if I can't find stock of 10TPE68M?
You can fill out our help required form which you can use to request a quote for 10TPE68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.