Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
39,714
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
10,000
in stock
|
Buy Now | |
element14
from US$0.37
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.37
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
3,075
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
1,987
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 47 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1400 |
Endurance (h) | 1000 |
Leakage Current (Max.) (μA) | 47 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 1000h@85°C |
Size Code | B2 |
Rated Ripple Current-1 (mArms) | 1400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 47 |
Dissipation Factor [Max.] | 0.08 |
Body Length (mm) | 3.5 |
Body Width (mm) | 2.8 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Capacitor Tantalum TPE series 10V 47uF | RS |
Capacitor, 47Uf, 10V, 105Deg C | Newark Electronics |
CAP, 47µF, 10V, 20% | element14 |
TPE Series 47 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
POSCAP TPE 47uF 10V 3,5x2,8x1,9mm | Schukat Electronic |
47UF 10V 20% B2/B LOW ESR | TTI Europe |
Panasonic Tantalum Capacitor 47uF 10V 20% 35mOhm | Distrelec |
Tantalum Polymer Capacitor, 47 uF, 10 V, � 20%, B2, 35 mohm, 1411 [3528-19 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 47 uF, 10 V, ± 20%, B2, 35 mohm, 1411 [3528-19 Metric] | Avnet America |
47uF SMD Solid Polymer Tantalum Capacitor, 10 V dc +/-20%, POSCAP Series | Panasonic Electronic Components 10TPE47MAZB | RS Americas |
Where can I find additional details, specifications and documents for a 10TPE47MAZB?
Additional datasheets, footprints and schematics for 10TPE47MAZB are listed on our Part Details page. You can also find images and similar parts to 10TPE47MAZB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPE47MAZB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPE47MAZB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPE47MAZB fall under?
The 10TPE47MAZB is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPE Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPE47MAZB when available in the TPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPE47MAZB you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPE47MAZB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPE47MAZB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10TPE47MAZB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPE47MAZB often in real-time on the comparison pages.
What if I can't find stock of 10TPE47MAZB?
You can fill out our help required form which you can use to request a quote for 10TPE47MAZB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.