Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
3,570
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
20,000
in stock
|
Buy Now | |
element14
from US$1.68
|
3,570
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.34
|
1,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 330 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 3000 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 330 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 3.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D4 |
Rated Ripple Current-1 (mArms) | 3000 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 330 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 3.8 |
Minimum packaging quantity (piece) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
330UF 10V 20% D4/X LOW ESR | TTI Europe |
CAP, 330µF, 10V, 20%, 2917 | element14 |
Capacitor, 330Uf, 10V, 2917 | Newark Electronics |
POSCAP TPE 330uF 10V 7,3x4,3x1,8mm | Schukat Electronic |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 330 uF, 10 V, � 20%, D4, 25 mohm, 2917 [7343-38 Metric] | Avnet Abacus |
TPE Series 330 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 330 uF, 10 V, ± 20%, D4, 25 mohm, 2917 [7343-38 Metric] | Avnet America |
330uF SMD Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPE330M | RS Americas |
Where can I find additional details, specifications and documents for a 10TPE330M?
Additional datasheets, footprints and schematics for 10TPE330M are listed on our Part Details page. You can also find images and similar parts to 10TPE330M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPE330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPE330M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPE330M fall under?
The 10TPE330M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPE Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPE330M when available in the TPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPE330M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPE330M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPE330M have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for 10TPE330M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPE330M often in real-time on the comparison pages.
What if I can't find stock of 10TPE330M?
You can fill out our help required form which you can use to request a quote for 10TPE330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.