Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
1,124
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
2,490
in stock
|
Buy Now | |
element14
from US$1.25
|
2,490
in stock
|
Buy Now | |
Farnell
from US$1.23
|
2,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,213
in stock
|
Buy Now | |
Schukat Electronic
from US$0.99
|
375
in stock
|
Buy Now | |
Conrad
from US$2.37
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 220 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 2400 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 220 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 2400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 220 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D3L, 25 mohm, 2917 [7343-28 Metric] | Avnet America |
Cap Tant Solid 220uF 10V D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.025 | Future Electronics |
Cap, 220Îœf, 10V, 20%, 2917 | Newark Electronics |
CAP, 220µF, 10V, 20%, 2917 | element14 |
Capacitor Tantalum TPE series 10V 220uF | RS |
POSCAP TPE 220uF 10V 7,3x4,3x1,8mm | Schukat Electronic |
Capacity (elec.) (num): 220 µF | Conrad |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D3L, 25 mohm, 2917 [7343-28 Metric] | Avnet Abacus |
220uF Solid Polymer Tantalum Capacitor, 10 V dc +/-20%, POSCAP Series | Panasonic Electronic Components 10TPE220ML | RS Americas |
Cap Tant Solid 220uF 10V D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343,D3L 0.025 Ohm 105?C Embossed T/R | Avnet Asia |
220UF 10V 20% D3L/D LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a 10TPE220ML?
Additional datasheets, footprints and schematics for 10TPE220ML are listed on our Part Details page. You can also find images and similar parts to 10TPE220ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPE220ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPE220ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPE220ML fall under?
The 10TPE220ML is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPE Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPE220ML when available in the TPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPE220ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPE220ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPE220ML have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10TPE220ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPE220ML often in real-time on the comparison pages.
What if I can't find stock of 10TPE220ML?
You can fill out our help required form which you can use to request a quote for 10TPE220ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.