10TPE220MIL Polymer Capacitors by Panasonic


Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
151
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
7,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.12
151
in stock
Buy Now
Logo for element14
element14
from US$1.03
151
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.15
100
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.29
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.26
-
Buy Now

Specifications

Rated Voltage (DC) (V) 10
Capacitance (µF) 220
Body Type Surface mount type (rectangular style)
E.S.R.-1 (Max. Value) (mΩ) 18
Polarity Type Polar
Rated Voltage (V) 10
Operating Temperature Range (°C) -55 to 105
Permissible Ripple Current (Rms) (mA) 2800
Endurance (h) 2000
Leakage Current (Max.) (μA) 220
Tolerance on Capacitance (%) -20 to 20
Length * Width (mm) 7.3 * 4.3
Temperature Range (°C) -55 to 105
Height (mm) 2.8
Endurance@Temp.-1 2000h@105°C
Size Code D3L
Rated Ripple Current-1 (mArms) 2800
Rated Ripple Current-1 (temp.) (°C) 45
Rated Ripple Current-1 (freq.) (kHz) 100
ESR (mΩ) 18
ESR Frequency (kHz) 100
Leakage Current [Max.] (μA) 220
Dissipation Factor [Max.] 0.1
Body Length (mm) 7.3
Body Width (mm) 4.3
Body Height (mm) 2.8
Minimum packaging quantity (piece) 2500
Forming & Packaging Feature Embossed carrier taping (reel packing)

Alternative Descriptions

Tantalum Capacitors 220uF 10V 20% 7343 0.018 Ohm | Future Electronics
Cap, 220Îœf, 10V, 20%, 2917 | Newark Electronics
CAP, 220µF, 10V, 20%, 2917 | element14
POSCAP TPE 220uF 10V 7,3x4,3x2,8mm | Schukat Electronic
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D3L, 18 mohm, 2917 [7343-28 Metric] | Avnet Abacus
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D3L, 18 mohm, 2917 [7343-28 Metric] | Avnet America
220uF SMD Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPE220MIL | RS Americas
Panasonic Tantalum Capacitor 220uF 10V 20% 18mOhm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10TPE220MIL?

Additional datasheets, footprints and schematics for 10TPE220MIL are listed on our Part Details page. You can also find images and similar parts to 10TPE220MIL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10TPE220MIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPE220MIL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10TPE220MIL fall under?

The 10TPE220MIL is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPE Series.

Can I view similar or alternative parts?

You can view similar parts to 10TPE220MIL when available in the TPE Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPE220MIL you can contact the distributor directly for product support, shipping queries etc.

Is the 10TPE220MIL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10TPE220MIL have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 10TPE220MIL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10TPE220MIL often in real-time on the comparison pages.

What if I can't find stock of 10TPE220MIL?

You can fill out our help required form which you can use to request a quote for 10TPE220MIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay