Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
118
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
118
in stock
|
Buy Now | |
element14
from US$0.65
|
118
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 68 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 45 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1700 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 68 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D2 |
Rated Ripple Current-1 (mArms) | 1700 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 45 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 68 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 3000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
TPC Series 68 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Cap, 68Îœf, 10V, 20%, 2917 | Newark Electronics |
CAP, 68µF, 10V, 20%, 2917 | element14 |
Tantalum Polymer Capacitor, 68 uF, 10 V, ± 20%, D2, 45 mohm, 2917 [7343-19 Metric] | Avnet America |
68uF SMD Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPC68M | RS Americas |
Tantalum Polymer Capacitor, 68 uF, 10 V, � 20%, D2, 45 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10TPC68M?
Additional datasheets, footprints and schematics for 10TPC68M are listed on our Part Details page. You can also find images and similar parts to 10TPC68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPC68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPC68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPC68M fall under?
The 10TPC68M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPC Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPC68M when available in the TPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPC68M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPC68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPC68M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 10TPC68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPC68M often in real-time on the comparison pages.
What if I can't find stock of 10TPC68M?
You can fill out our help required form which you can use to request a quote for 10TPC68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.