Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
TTI Europe
from US$0.26
|
38,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,000
in stock
|
Buy Now | |
element14
from US$0.34
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 47 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 70 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 1100 |
Endurance (h) | 1000 |
Leakage Current (Max.) (μA) | 47 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 3.5 * 2.8 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.9 |
Endurance@Temp.-1 | 1000h@105°C |
Size Code | B2 |
Rated Ripple Current-1 (mArms) | 1100 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 70 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 47 |
Dissipation Factor [Max.] | 0.08 |
Body Length (mm) | 3.5 |
Body Width (mm) | 2.8 |
Body Height (mm) | 1.9 |
Minimum packaging quantity (piece) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
47UF 10V 20% B2/B LOW ESR | TTI Europe |
TPB Series 47 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Cap, 47Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10TPB47M | Newark Electronics |
CAP, 47µF, 10V, 20% | element14 |
Tantalum Polymer Capacitor, 47 uF, 10 V, � 20%, B2, 70 mohm, 1411 [3528-19 Metric] | Avnet Abacus |
Capacitor Tantalum TPB Series 10V 47uF | RS |
Tantalum Polymer Capacitor, 47 uF, 10 V, ± 20%, B2, 70 mohm, 1411 [3528-19 Metric] | Avnet America |
47uF Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPB47M | RS Americas |
Where can I find additional details, specifications and documents for a 10TPB47M?
Additional datasheets, footprints and schematics for 10TPB47M are listed on our Part Details page. You can also find images and similar parts to 10TPB47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPB47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPB47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPB47M fall under?
The 10TPB47M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPB Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPB47M when available in the TPB Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPB47M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPB47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPB47M have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 10TPB47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPB47M often in real-time on the comparison pages.
What if I can't find stock of 10TPB47M?
You can fill out our help required form which you can use to request a quote for 10TPB47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.