Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.34
|
775
in stock
|
Buy Now | |
RS
from US$1.35
|
8,416
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
2,000
in stock
|
Buy Now | |
element14
from US$1.36
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$1.12
|
2,000
in stock
|
Buy Now | |
Farnell
from US$1.38
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.53
|
1,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.86
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
Avnet Asia
from US$1.12
|
-
|
Buy Now | |
Distrelec
from US$1.70
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 330 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 3000 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 330 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 3.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D4 |
Rated Ripple Current-1 (mArms) | 3000 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 330 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 3.8 |
Minimum packaging quantity (piece) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Capacitor Tantalum TPB series 10V 330uF | RS |
Cap, 330Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10TPB330M | Newark Electronics |
CAP, 330µF, 10V, 20% | element14 |
330UF 10V 20% D4/X LOW ESR | TTI Europe |
POSCAP TPB 330uF 10V 7,3x4,3x3,8mm | Schukat Electronic |
TPB Series 330 uF â–’20 % 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 330 uF, 10 V, � 20%, D4, 35 mohm, 2917 [7343-38 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 330 uF, 10 V, ± 20%, D4, 35 mohm, 2917 [7343-38 Metric] | Avnet America |
330uF SMD Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPB330M | RS Americas |
Cap Tant Solid 330uF 10V D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343,D4 0.035 Ohm 105?C Embossed T/R | Avnet Asia |
Panasonic Tantalum Capacitor 330uF 10V 20% 35mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 10TPB330M?
Additional datasheets, footprints and schematics for 10TPB330M are listed on our Part Details page. You can also find images and similar parts to 10TPB330M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPB330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPB330M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPB330M fall under?
The 10TPB330M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPB Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPB330M when available in the TPB Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPB330M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPB330M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPB330M have stock available?
Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 10TPB330M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPB330M often in real-time on the comparison pages.
What if I can't find stock of 10TPB330M?
You can fill out our help required form which you can use to request a quote for 10TPB330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.