Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,218
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
82,500
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
5,000
in stock
|
Buy Now | |
element14
from US$1.09
|
2,941
in stock
|
Buy Now | |
Farnell
from US$1.08
|
2,941
in stock
|
Buy Now | |
Schukat Electronic
from US$0.87
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
177
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Distrelec
from US$0.96
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 220 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 2000 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 220 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 2000 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 40 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 220 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
TPB Series 220 uF â–’20% 10 V Surface Mount Polymer Solid Tantalum Capacitor | Future Electronics |
220UF 10V 20% D3L/D LOW ESR | TTI Europe |
CAP, 220µF, 10V, 20%, 2917 | element14 |
POSCAP TPB 220uF 10V 7,3x4,3x3,8mm | Schukat Electronic |
Cap, 220Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10TPB220ML | Newark Electronics |
Capacitor Tantalum TPB series 10V 220uF | RS |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D3L, 40 Milliohms, 2917 [7343 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D3L, 40 Milliohms, 2917 [7343 Metric] | Avnet America |
220uF Solid Polymer Tantalum Capacitor, 10 V +/-20%, POSCAP Series | Panasonic Electronic Components 10TPB220ML | RS Americas |
Panasonic Tantalum Capacitor 220uF 10V 20% 40mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 10TPB220ML?
Additional datasheets, footprints and schematics for 10TPB220ML are listed on our Part Details page. You can also find images and similar parts to 10TPB220ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TPB220ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TPB220ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TPB220ML fall under?
The 10TPB220ML is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPB Series.
Can I view similar or alternative parts?
You can view similar parts to 10TPB220ML when available in the TPB Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TPB220ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TPB220ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TPB220ML have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Schukat Electronic have stock available or on a lead time for 10TPB220ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TPB220ML often in real-time on the comparison pages.
What if I can't find stock of 10TPB220ML?
You can fill out our help required form which you can use to request a quote for 10TPB220ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.