10TCE220MIL Capacitors by Panasonic

CAP 220µF 10V 20%

Status: Unknown
Series: POSCAP TCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.88
7,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for element14
element14
from US$1.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Product Range POSCAP TCE Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.018ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

220UF 10V 20% D3L/D LOW ESR | TTI Europe
Cap Tant Polymer 220uF 10V D3L CASE 20% 0.018 Ohm | Future Electronics
Poscap Tce Series Rohs Compliant: Yes |Panasonic 10TCE220MIL | Newark Electronics
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D3L, 18 mohm, 2917 [7343-28 Metric] | Avnet America
CAP, 220µF, 10V, 20% | element14
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D3L, 18 mohm, 2917 [7343-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10TCE220MIL?

Additional datasheets, footprints and schematics for 10TCE220MIL are listed on our Part Details page. You can also find images and similar parts to 10TCE220MIL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10TCE220MIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TCE220MIL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10TCE220MIL fall under?

The 10TCE220MIL is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 10TCE220MIL when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10TCE220MIL you can contact the distributor directly for product support, shipping queries etc.

Is the 10TCE220MIL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10TCE220MIL have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 10TCE220MIL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10TCE220MIL often in real-time on the comparison pages.

What if I can't find stock of 10TCE220MIL?

You can fill out our help required form which you can use to request a quote for 10TCE220MIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay