Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 68 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 2400 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 68 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D2E |
Rated Ripple Current-1 (mArms) | 2400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 68 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 1.8 |
Minimum packaging quantity (piece) | 3000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Poscap, Ta Series Rohs Compliant: Yes |Panasonic 10TAE68M | Newark Electronics |
CAP, 68µF, 10V, 20% | element14 |
Tantalum Polymer Capacitor, 68 uF, 10 V, � 20%, D2E, 25 mohm, 2917 [7343-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10TAE68M?
Additional datasheets, footprints and schematics for 10TAE68M are listed on our Part Details page. You can also find images and similar parts to 10TAE68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TAE68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TAE68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TAE68M fall under?
The 10TAE68M is listed under Capacitors > Polymer Capacitors > POSCAP™ Tantalum-Polymer > TA Series.
Can I view similar or alternative parts?
You can view similar parts to 10TAE68M when available in the TA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TAE68M you can contact the distributor directly for product support, shipping queries etc.
Is the 10TAE68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TAE68M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10TAE68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TAE68M often in real-time on the comparison pages.
What if I can't find stock of 10TAE68M?
You can fill out our help required form which you can use to request a quote for 10TAE68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.