Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
No stock
|
Buy Now | |
Future Electronics
from US$1.39
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
element14
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.65
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Capacitance (µF) | 220 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Polarity Type | Polar |
Rated Voltage (V) | 10 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 2400 |
Endurance (h) | 2000 |
Leakage Current (Max.) (μA) | 220 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 7.3 * 4.3 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 2.8 |
Endurance@Temp.-1 | 2000h@105°C |
Size Code | D3L |
Rated Ripple Current-1 (mArms) | 2400 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 220 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 7.3 |
Body Width (mm) | 4.3 |
Body Height (mm) | 2.8 |
Minimum packaging quantity (piece) | 2500 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
220uF 20% 10v case D3L - Polymer Tantalum Capacitors | Future Electronics |
Panasonic Tantalum Capacitor 220uF 10V 20% 25mOhm | Distrelec |
Poscap, Ta Series Rohs Compliant: Yes |Panasonic 10TAE220ML | Newark Electronics |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D3L, 25 mohm, 2917 [7343-28 Metric] | Avnet America |
CAP, 220µF, 10V, 20% | element14 |
220UF 10V 20% D3L/D LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a 10TAE220ML?
Additional datasheets, footprints and schematics for 10TAE220ML are listed on our Part Details page. You can also find images and similar parts to 10TAE220ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10TAE220ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10TAE220ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10TAE220ML fall under?
The 10TAE220ML is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TA Series.
Can I view similar or alternative parts?
You can view similar parts to 10TAE220ML when available in the TA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10TAE220ML you can contact the distributor directly for product support, shipping queries etc.
Is the 10TAE220ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10TAE220ML have stock available?
Authorised distributors including Future Electronics, Distrelec, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 10TAE220ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10TAE220ML often in real-time on the comparison pages.
What if I can't find stock of 10TAE220ML?
You can fill out our help required form which you can use to request a quote for 10TAE220ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.