10T5/455 Robotics by SYNCHROFLEX

BELT TIMING 10X455MM

Status: Unknown
Series: T5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.03

Distributor Stock
Logo for RS
RS
from US$12.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.57
-
Buy Now
Logo for Farnell
Farnell
from US$8.03
-
Buy Now

Specifications

Material Polyurethane
External Depth 2.2mm
Length 455mm
Pitch Length 455mm
Pitch Spacing -
Product Range T5 Series
External Width 10mm
Operating Temperature Max 80°C
Operating Temperature Min -30°C
Standard DIN7721
Tooth Pitch 5mm

Alternative Descriptions

BELT, TIMING, 10X455MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10T5/455?

Additional datasheets, footprints and schematics for 10T5/455 are listed on our Part Details page. You can also find images and similar parts to 10T5/455 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10T5/455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10T5/455 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10T5/455 fall under?

The 10T5/455 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 10T5/455 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10T5/455 you can contact the distributor directly for product support, shipping queries etc.

Is the 10T5/455 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10T5/455 have stock available?

Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for 10T5/455.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10T5/455 often in real-time on the comparison pages.

What if I can't find stock of 10T5/455?

You can fill out our help required form which you can use to request a quote for 10T5/455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay