Status: | Unknown |
---|---|
Series: | T5 Series |
RoHS: | Unknown |
Material | Polyurethane |
---|---|
External Depth | 2.2mm |
Length | 305mm |
Pitch Length | 305mm |
Pitch Spacing | - |
Product Range | T5 Series |
External Width | 10mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Standard | DIN7721 |
Tooth Pitch | 5mm |
BELT, TIMING, 10X305MM | Farnell |
Belt, Timing, 10X305Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 10T5/305?
Additional datasheets, footprints and schematics for 10T5/305 are listed on our Part Details page. You can also find images and similar parts to 10T5/305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10T5/305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10T5/305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10T5/305 fall under?
The 10T5/305 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 10T5/305 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10T5/305 you can contact the distributor directly for product support, shipping queries etc.
Is the 10T5/305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10T5/305 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 10T5/305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10T5/305 often in real-time on the comparison pages.
What if I can't find stock of 10T5/305?
You can fill out our help required form which you can use to request a quote for 10T5/305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.