Status: | Unknown |
---|---|
Series: | SWZ Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SWZ Series |
ESR | 0.025ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 1.8A |
Cap 47 F 10V 20% 2917 Rohs Compliant: Yes |Rubycon 10SWZ47MR25 | Newark Electronics |
CAP, 47µF, 10V, 20%, 2917 | Farnell |
Cap Aluminum 47uF 10V 20% 2917 J-Lead Flat 0.025 Ohm 4000mA 2000 hr 105�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SWZ47MR25?
Additional datasheets, footprints and schematics for 10SWZ47MR25 are listed on our Part Details page. You can also find images and similar parts to 10SWZ47MR25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SWZ47MR25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SWZ47MR25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SWZ47MR25 fall under?
The 10SWZ47MR25 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 10SWZ47MR25 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SWZ47MR25 you can contact the distributor directly for product support, shipping queries etc.
Is the 10SWZ47MR25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SWZ47MR25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10SWZ47MR25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SWZ47MR25 often in real-time on the comparison pages.
What if I can't find stock of 10SWZ47MR25?
You can fill out our help required form which you can use to request a quote for 10SWZ47MR25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.