Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 68 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 1970 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 300 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 1970 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 300 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
Additional technical information: Nominal voltage: 10 V | Conrad |
SVPC 68uF 10V 20% 5x6 | Rutronik |
Aluminum Polymer Capacitor, 68 uF, 10 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 10VDC,68uF,30mohm,5x6mm, T&R | Panasonic Electronic Components 10SVPC68M | RS Americas |
OS-CON SVPC 68uF 10V 5x6mm | Schukat Electronic |
CAP, 68µF, 10V, 20%, RADIAL | Farnell |
Aluminum Polymer Capacitor, 68 uF, 10 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SVPC68M?
Additional datasheets, footprints and schematics for 10SVPC68M are listed on our Part Details page. You can also find images and similar parts to 10SVPC68M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SVPC68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SVPC68M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SVPC68M fall under?
The 10SVPC68M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.
Can I view similar or alternative parts?
You can view similar parts to 10SVPC68M when available in the SVPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SVPC68M you can contact the distributor directly for product support, shipping queries etc.
Is the 10SVPC68M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SVPC68M have stock available?
Authorised distributors including Conrad, Rutronik, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for 10SVPC68M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SVPC68M often in real-time on the comparison pages.
What if I can't find stock of 10SVPC68M?
You can fill out our help required form which you can use to request a quote for 10SVPC68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.