10SVPC120MV Polymer Capacitors by Panasonic


Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for RS
RS
from US$0.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
5
in stock
Buy Now
Logo for element14
element14
from US$0.60
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.58
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.84
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Voltage (DC) (V) 10
Body Type Surface mount type (vertical mount style)
Capacitance (µF) 120
Polarity Type Polar
E.S.R.-1 (Max. Value) (mΩ) 22
Rated Ripple Current (Rms) (mA) 2600
Rated Voltage (V) 10
Leakage Current (Max.) (μA) 300
Operating Temperature Range (°C) -55 to 105
Tolerance on Capacitance (%) -20 to 20
Endurance (h) 2000
Temperature Range (°C) -55 to 105
Body Diameter (mm) 6.3
Height (Max) (mm) 6
Endurance@Temp.-1 2000@105°C
Size Code C6
Rated Ripple Current-1 (mArms) 2600
Weight (Typ.) (g) 0.27
Rated Ripple Current-1 (temp.) (°C) 105
Forming & Packaging Feature Embossed carrier taping (reel packing)
Rated Ripple Current-1 (freq.) (kHz) 100
ESR (mΩ) 22
ESR Frequency (Hz) 100
Leakage Current [Max.] (μA) 300
Dissipation Factor [Max.] 0.12
Body Length (mm) 5.9
Minimum packaging quantity (piece) 1000
Weight [Typ.] (g) 0.27

Alternative Descriptions

Cap, 120Îœf, 10V, 20%, Radial | Newark Electronics
CAP, 120µF, 10V, 20%, RADIAL | element14
Capacitor SMD SVPC series 10V 120uF | RS
Aluminum Polymer Capacitor, 120 uF, 10 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America
Capacitor, Aluminum Organic Polymer, 10VDC,120uF,22mohm,6.3x6mm, T&R | Panasonic Electronic Components 10SVPC120MV | RS Americas
OS-CON SVPC 120uF 10V 6.3x6mm | Schukat Electronic
Aluminum Polymer Capacitor, 120 uF, 10 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10SVPC120MV?

Additional datasheets, footprints and schematics for 10SVPC120MV are listed on our Part Details page. You can also find images and similar parts to 10SVPC120MV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10SVPC120MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SVPC120MV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10SVPC120MV fall under?

The 10SVPC120MV is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPC Series.

Can I view similar or alternative parts?

You can view similar parts to 10SVPC120MV when available in the SVPC Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10SVPC120MV you can contact the distributor directly for product support, shipping queries etc.

Is the 10SVPC120MV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10SVPC120MV have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 10SVPC120MV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10SVPC120MV often in real-time on the comparison pages.

What if I can't find stock of 10SVPC120MV?

You can fill out our help required form which you can use to request a quote for 10SVPC120MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay