10SVP330M. Panasonic Parts by Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 10V RADIAL CAN-SMD FULL REEL

Status: Unknown
Series: OS-CON SVP Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
7,600 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,600 units
Buy Now
Logo for Avnet Europe Avnet Europe
400 units
Buy Now
Logo for element14 element14
400 units
Buy Now
Logo for Newark Electronics Newark Electronics
400 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Schukat Electronic Schukat Electronic
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 330µF
Voltage Rating 10V
AE Capacitor Case Radial Can - SMD
Product Range OS-CON SVP Series
ESR 0.017ohm
Operating Temperature Min -55°C

Alternative Descriptions

10SVP330M | Elfaro
Aluminum Polymer Capacitor, 330 uF, 10 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet Europe
CAP, 330µF, 10V, 20%, RADIAL | element14
OS-CON SVP 330uF 10V 8x12mm | Schukat Electronic
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 10V, RADIAL CAN-SMD | Newark Electronics
Panasonic Polymer Capacitor 10V, 330uF | Distrelec

More Parts in Panasonic Parts


Featured content from Farnell

10SVP330M Capacitors by Sanyo Electric

CAP 330µF 10V 20% RADIAL
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Capacitance 330µF
Voltage Rating 10V
AE Capacitor Case Radial Can - SMD
Product Range -
ESR 0.017ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
Diameter 8mm
External Depth 10.3mm
External Length / Height 12.6mm
External Width 8.3mm
Height 12.6mm
Operating Temperature Range -55°C to +105°C
Ripple Current AC 3950mA
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 10V

Alternative Descriptions

CAP SMT LYT 330UF 10V 8X12 TAPE | Component Electronics
CAP, 330µF, 10V, 20%, RADIAL | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10SVP330M.?

Additional datasheets, footprints and schematics for 10SVP330M. are listed on our Part Details page. You can also find images and similar parts to 10SVP330M. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10SVP330M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SVP330M. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10SVP330M. fall under?

The 10SVP330M. is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to 10SVP330M. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10SVP330M. you can contact the distributor directly for product support, shipping queries etc.

Is the 10SVP330M. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10SVP330M. have stock available?

Authorised distributors including Chip One Stop, Arrow Electronics, Avnet Europe, element14 and Newark Electronics have stock available or on a lead time for 10SVP330M..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10SVP330M. often in real-time on the comparison pages.

What if I can't find stock of 10SVP330M.?

You can fill out our help required form which you can use to request a quote for 10SVP330M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay