Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
764
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
949
in stock
|
Buy Now | |
element14
from US$0.54
|
949
in stock
|
Buy Now | |
Farnell
from US$0.55
|
949
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
264
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 150 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2560 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 300 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2560 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 300 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.52 |
OS-CON SVP 150uF 10V 8x7mm | Schukat Electronic |
Cap, 150Îœf, 10V, 20%, Radial | Newark Electronics |
CAP, 150µF, 10V, 20%, RADIAL | element14 |
Capacitor SMD SVP Series 10V 150uF | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
SVP Series 10 V 150 uF â–’20% 8 x 7 mm SMT Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 150 uF, 10 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
150uF 10 V dc Polymer Aluminum Capacitors E7, OS-CON Series 2000h 8 x 6.9mm | Panasonic Electronic Components 10SVP150MX | RS Americas |
Aluminum Polymer Capacitor, 150 uF, 10 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | Radial Can - SMD |
Product Range | - |
ESR | 0.035ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 8mm |
External Depth | 8.3mm |
External Length / Height | 6.9mm |
External Width | 8.3mm |
Height | 6.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 2560mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Where can I find additional details, specifications and documents for a 10SVP150MX?
Additional datasheets, footprints and schematics for 10SVP150MX are listed on our Part Details page. You can also find images and similar parts to 10SVP150MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SVP150MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SVP150MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SVP150MX fall under?
The 10SVP150MX is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 10SVP150MX when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SVP150MX you can contact the distributor directly for product support, shipping queries etc.
Is the 10SVP150MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SVP150MX have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 10SVP150MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SVP150MX often in real-time on the comparison pages.
What if I can't find stock of 10SVP150MX?
You can fill out our help required form which you can use to request a quote for 10SVP150MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.