Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
7,000
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
7,000
in stock
|
Buy Now | |
element14
from US$0.54
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
2,000
in stock
|
Buy Now | |
RS
from US$0.60
|
970
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2560 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 240 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2560 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 240 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.52 |
120UF 10V 8X7 SMD | TTI Europe |
Cap, Alu Elec, Polymer, 120Uf, 10V, Smd | Newark Electronics |
CAP, 120µF, 10V | element14 |
SVP Series 10 V 120 uF â–’20 % 8 x 6.9 mm SMT Aluminum Polymer Capacitor | Future Electronics |
Aluminium Polymer Capacitor 10Vdc 120uF | RS |
OS-CON SVP 120uF 10V 8x7mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 120 uF, 10 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
120uF 10 V dc Polymer Aluminum Capacitors E7, OS-CON Series 2000h 8 x 6.9mm | Panasonic Electronic Components 10SVP120M | RS Americas |
Aluminum Polymer Capacitor, 120 uF, 10 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SVP Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | Radial Can - SMD |
Product Range | SVP Series |
ESR | 0.035ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Diameter | 8mm |
External Depth | 8.3mm |
External Length / Height | 6.9mm |
External Width | 8.3mm |
Height | 6.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 2560mA |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Where can I find additional details, specifications and documents for a 10SVP120M?
Additional datasheets, footprints and schematics for 10SVP120M are listed on our Part Details page. You can also find images and similar parts to 10SVP120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SVP120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SVP120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SVP120M fall under?
The 10SVP120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVP Series.
Can I view similar or alternative parts?
You can view similar parts to 10SVP120M when available in the SVP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SVP120M you can contact the distributor directly for product support, shipping queries etc.
Is the 10SVP120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SVP120M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10SVP120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SVP120M often in real-time on the comparison pages.
What if I can't find stock of 10SVP120M?
You can fill out our help required form which you can use to request a quote for 10SVP120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.