Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3
in stock
|
Buy Now | |
element14
from US$0.64
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 25 |
Rated Ripple Current (Rms) (mA) | 1170 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 540 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 8 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F8 |
Rated Ripple Current-1 (mArms) | 3700 |
Weight (Typ.) (g) | 0.9 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1170 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 25 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 540 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 8 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.9 |
Cap, 270Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10SEQP270M | Newark Electronics |
CAP, 270µF, 10V, 20% | element14 |
Aluminum Organic Polymer Capacitors 10volts 270uF 25mohm 10x8mm OSCON | Future Electronics |
Aluminum Polymer Capacitor, 270 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Aluminum Polymer Capacitor, 270 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SEQP270M?
Additional datasheets, footprints and schematics for 10SEQP270M are listed on our Part Details page. You can also find images and similar parts to 10SEQP270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SEQP270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SEQP270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SEQP270M fall under?
The 10SEQP270M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEQP Series.
Can I view similar or alternative parts?
You can view similar parts to 10SEQP270M when available in the SEQP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SEQP270M you can contact the distributor directly for product support, shipping queries etc.
Is the 10SEQP270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SEQP270M have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10SEQP270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SEQP270M often in real-time on the comparison pages.
What if I can't find stock of 10SEQP270M?
You can fill out our help required form which you can use to request a quote for 10SEQP270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.