Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 270 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 22 |
Rated Ripple Current (Rms) (mA) | 3220 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 3220 |
Weight (Typ.) (g) | 0.6 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 22 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 500 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.61 |
Capacitor Radial SEPC series 10V 270uF | RS |
Cap, 270Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10SEPC270MD | Newark Electronics |
Aluminum Polymer Capacitor, 270 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 10VDC,270uF,22mohm,8x7mm, Bulk | Panasonic Electronic Components 10SEPC270MD | RS Americas |
CAP, 270µF, 10V, 20% | element14 |
270UF 10V 8X7 3.5MMLS | TTI Europe |
Aluminum Polymer Capacitor, 270 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SEPC270MD?
Additional datasheets, footprints and schematics for 10SEPC270MD are listed on our Part Details page. You can also find images and similar parts to 10SEPC270MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SEPC270MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SEPC270MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SEPC270MD fall under?
The 10SEPC270MD is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEPC Series.
Can I view similar or alternative parts?
You can view similar parts to 10SEPC270MD when available in the SEPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SEPC270MD you can contact the distributor directly for product support, shipping queries etc.
Is the 10SEPC270MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SEPC270MD have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 10SEPC270MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SEPC270MD often in real-time on the comparison pages.
What if I can't find stock of 10SEPC270MD?
You can fill out our help required form which you can use to request a quote for 10SEPC270MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.