Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
671
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 56 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 45 |
Rated Ripple Current (Rms) (mA) | 1700 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 280 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 3000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 3000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 1700 |
Weight (Typ.) (g) | 0.31 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 45 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 280 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.31 |
56UF 10V 6.3X6 3.5MMLS | TTI Europe |
Capacitor Radial SEP series 10V 56uF | RS |
Cap, 56Îœf, 10V, 20% | Newark Electronics |
Aluminum Polymer Capacitor, 56 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 10VDC,56uF,45mohm,6.3x6mm, Bulk | Panasonic Electronic Components 10SEP56M | RS Americas |
CAP, 56µF, 10V, 20% | element14 |
Aluminum Polymer Capacitor, 56 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10SEP56M?
Additional datasheets, footprints and schematics for 10SEP56M are listed on our Part Details page. You can also find images and similar parts to 10SEP56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SEP56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SEP56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SEP56M fall under?
The 10SEP56M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEP Series.
Can I view similar or alternative parts?
You can view similar parts to 10SEP56M when available in the SEP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SEP56M you can contact the distributor directly for product support, shipping queries etc.
Is the 10SEP56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SEP56M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10SEP56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SEP56M often in real-time on the comparison pages.
What if I can't find stock of 10SEP56M?
You can fill out our help required form which you can use to request a quote for 10SEP56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.