Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
220
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 10 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2560 |
Rated Voltage (V) | 10 |
Leakage Current (Max.) (μA) | 600 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 3000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 3000@105°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2560 |
Weight (Typ.) (g) | 0.5 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 600 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 7 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 3.5 |
Minimum packaging quantity (piece) | 200 |
Weight [Typ.] (g) | 0.53 |
Capacitor Radial SEP series 10V 120uF | RS |
Cap, 120Îœf, 10V, 20% Rohs Compliant: Yes |Panasonic 10SEP120M | Newark Electronics |
Aluminum Polymer Capacitor, 120 uF, 10 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
120uF 10 V dc Polymer Aluminum Capacitor E7, OS-CON Series 3000h 8 (Dia) x 7mm | Panasonic Electronic Components 10SEP120M | RS Americas |
CAP, 120µF, 10V, 20% | element14 |
120UF 10V 10X8 5.0MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a 10SEP120M?
Additional datasheets, footprints and schematics for 10SEP120M are listed on our Part Details page. You can also find images and similar parts to 10SEP120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10SEP120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10SEP120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10SEP120M fall under?
The 10SEP120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SEP Series.
Can I view similar or alternative parts?
You can view similar parts to 10SEP120M when available in the SEP Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10SEP120M you can contact the distributor directly for product support, shipping queries etc.
Is the 10SEP120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10SEP120M have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10SEP120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10SEP120M often in real-time on the comparison pages.
What if I can't find stock of 10SEP120M?
You can fill out our help required form which you can use to request a quote for 10SEP120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.