Status: | Unknown |
---|---|
Series: | Sta-Kon RC Series |
RoHS: | Compliant |
Product Range | Sta-Kon RC Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Spade/Fork, #8, Crimp, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 10RC-8F?
Additional datasheets, footprints and schematics for 10RC-8F are listed on our Part Details page. You can also find images and similar parts to 10RC-8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10RC-8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10RC-8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10RC-8F fall under?
The 10RC-8F is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 10RC-8F when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10RC-8F you can contact the distributor directly for product support, shipping queries etc.
Is the 10RC-8F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10RC-8F have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 10RC-8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10RC-8F often in real-time on the comparison pages.
What if I can't find stock of 10RC-8F?
You can fill out our help required form which you can use to request a quote for 10RC-8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.