Status: | Unknown |
---|---|
Series: | Sta-Kon RC Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Product Range | Sta-Kon RC Series |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Terminal, Ring Tongue, Size 6, Crimp, Yel | Newark Electronics |
TERMINAL, RING TONGUE, SIZE 6, CRIMP, YEL | element14 |
Where can I find additional details, specifications and documents for a 10RC-6X?
Additional datasheets, footprints and schematics for 10RC-6X are listed on our Part Details page. You can also find images and similar parts to 10RC-6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10RC-6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10RC-6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10RC-6X fall under?
The 10RC-6X is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 10RC-6X when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10RC-6X you can contact the distributor directly for product support, shipping queries etc.
Is the 10RC-6X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10RC-6X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 10RC-6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10RC-6X often in real-time on the comparison pages.
What if I can't find stock of 10RC-6X?
You can fill out our help required form which you can use to request a quote for 10RC-6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.