Status: | Unknown |
---|---|
Series: | Sta-Kon RC Series |
RoHS: | Compliant |
Product Range | Sta-Kon RC Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Spade/Fork, #6, Crimp, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 10RC-6FLX?
Additional datasheets, footprints and schematics for 10RC-6FLX are listed on our Part Details page. You can also find images and similar parts to 10RC-6FLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10RC-6FLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10RC-6FLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10RC-6FLX fall under?
The 10RC-6FLX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 10RC-6FLX when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10RC-6FLX you can contact the distributor directly for product support, shipping queries etc.
Is the 10RC-6FLX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10RC-6FLX have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 10RC-6FLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10RC-6FLX often in real-time on the comparison pages.
What if I can't find stock of 10RC-6FLX?
You can fill out our help required form which you can use to request a quote for 10RC-6FLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.