Status: | Unknown |
---|---|
Series: | Sta-Kon RC 250 Series |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.53
|
60
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
8,412
in stock
|
Buy Now | |
Electro Enterprises
from US$1.50
|
215
in stock
|
Buy Now | |
Carlton-Bates
from US$1.76
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$65.28
|
60
in stock
|
Buy Now | |
element14
from US$85.39
|
60
in stock
|
Buy Now | |
Sager
from US$1.37
|
-
|
Buy Now |
Product Range | Sta-Kon RC 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
RoHS Compliant | Yes |
Terminal Female Disconnect 0.25In Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 10RC-2577?
Additional datasheets, footprints and schematics for 10RC-2577 are listed on our Part Details page. You can also find images and similar parts to 10RC-2577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10RC-2577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10RC-2577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10RC-2577 fall under?
The 10RC-2577 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 10RC-2577 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10RC-2577 you can contact the distributor directly for product support, shipping queries etc.
Is the 10RC-2577 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10RC-2577 have stock available?
Authorised distributors including RS Americas, Electro Enterprises, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for 10RC-2577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10RC-2577 often in real-time on the comparison pages.
What if I can't find stock of 10RC-2577?
You can fill out our help required form which you can use to request a quote for 10RC-2577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.