Status: | Unknown |
---|---|
Series: | Sta-Kon RC Series |
RoHS: | Unknown |
Prices starting from US$0.62
Product Range | Sta-Kon RC Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Vinyl |
Terminal, Spade/Fork, #10, Crimp, Yellow | Newark Electronics |
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 10RC-10F?
Additional datasheets, footprints and schematics for 10RC-10F are listed on our Part Details page. You can also find images and similar parts to 10RC-10F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10RC-10F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10RC-10F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10RC-10F fall under?
The 10RC-10F is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 10RC-10F when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10RC-10F you can contact the distributor directly for product support, shipping queries etc.
Is the 10RC-10F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10RC-10F have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10RC-10F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10RC-10F often in real-time on the comparison pages.
What if I can't find stock of 10RC-10F?
You can fill out our help required form which you can use to request a quote for 10RC-10F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.