Status: | Unknown |
---|---|
Series: | PCV Series |
RoHS: | Unknown |
Prices starting from US$109.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$131.19
|
124
in stock
|
Buy Now | |
RS Americas
from US$178.58
|
185
in stock
|
Buy Now | |
Distrelec
from US$109.47
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$159.19
|
11
in stock
|
Buy Now | |
element14
from US$166.86
|
11
in stock
|
Buy Now | |
Farnell
from US$137.16
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$134.09
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$129.65
|
10
in stock
|
Buy Now | |
TTI Europe
from US$115.92
|
-
|
Buy Now | |
Sager
from US$144.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 240Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Proportional Output |
Operating Voltage Min | 100Vrms |
Control Voltage Min | 2VDC |
Control Voltage Max | 10VDC |
Product Range | PCV Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 2VDC |
Control Voltage Range | 2V DC to 10V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Operating Voltage Range | 100Vrms to 240Vrms |
Proportional power controller2-10Vdc 25A | RS |
Sensata Crydom Solid State Relay Single Phase, PCV, 1NO, 25A, 280V, Screw Terminal | Distrelec |
Ssr, 240Vac/25A 2-10Vdc | Newark Electronics |
SSR, 240VAC/25A 2-10VDC | element14 |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay 280V 25A Hockey-Puck | Schukat Electronic |
PC SSR PM 25A/240VAC 2-10VDC | TTI Europe |
Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/25A 2-10Vdc | Sager |
Auxiliary Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a 10PCV2425?
Additional datasheets, footprints and schematics for 10PCV2425 are listed on our Part Details page. You can also find images and similar parts to 10PCV2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10PCV2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10PCV2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10PCV2425 fall under?
The 10PCV2425 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 10PCV2425 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10PCV2425 you can contact the distributor directly for product support, shipping queries etc.
Is the 10PCV2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10PCV2425 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 10PCV2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10PCV2425 often in real-time on the comparison pages.
What if I can't find stock of 10PCV2425?
You can fill out our help required form which you can use to request a quote for 10PCV2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.