Status: | Unknown |
---|---|
Series: | PCV Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
18
units
|
Buy Now |
![]() |
Allied Electronics |
55
units
|
Buy Now |
![]() |
Newark Electronics |
36
units
|
Buy Now |
![]() |
Interstate Connecting Components |
3
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
3
units
|
Buy Now |
![]() |
Sager |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Carlton-Bates |
No stock
|
Buy Now |
![]() |
Relay Specialties |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 15A |
Operating Voltage Max | 240Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Proportional Output |
Operating Voltage Min | 100Vrms |
Control Voltage Min | 2VDC |
Control Voltage Max | 10VDC |
Product Range | PCV Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Current @ 5VDC | 4mA |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 2VDC |
Control Voltage Range | 2V DC to 10V DC |
Control Voltage Type | DC |
External Depth | 58.4mm |
External Length / Height | 23mm |
External Width | 45.7mm |
I2t | 94s |
Isolation Voltage | 2.5kV |
Leakage Current | 10mA |
Load Current RMS Max | 15A |
Operating Voltage Range | 100Vrms to 240Vrms |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 240V |
RMS Load Voltage Min | 100V |
Rate of Voltage Change dv / dt | 200V/µs |
Surge Current | 150A |
Controller, 0.15 to 15 A (RMS) (Max.), 2 to 10 VDC, 100 to 240 V (RMS), 1.8 in. | Allied Electronics |
SOLID STATE RELAY, 2-10VDC, 15A, PANEL | Newark Electronics |
RELAY SSDC 2-10V 15A/240VAC SCREW | Component Electronics |
PROPORTIONAL CONTROL SSR PN L MT 15A/240VAC 2-10VDC CO | Interstate Connecting Components |
ANALOG INPUT POWER CONTROLLER | Ralphs Industrial Electronic Supplies |
RELAY, SSR, 15A | Farnell |
Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/15A 2-10Vdc | Sager |
PC SSR PM 15A/240VAC 2-10VDC | TTI Europe |
Relay, Solid State | Carlton-Bates |
Auxiliary Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a 10PCV2415?
Additional datasheets, footprints and schematics for 10PCV2415 are listed on our Part Details page. You can also find images and similar parts to 10PCV2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10PCV2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10PCV2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10PCV2415 fall under?
The 10PCV2415 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 10PCV2415 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10PCV2415 you can contact the distributor directly for product support, shipping queries etc.
Is the 10PCV2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10PCV2415 have stock available?
Authorised distributors including Allied Electronics, Newark Electronics, Interstate Connecting Components, Ralphs Industrial Electronic Supplies and Farnell have stock available or on a lead time for 10PCV2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10PCV2415 often in real-time on the comparison pages.
What if I can't find stock of 10PCV2415?
You can fill out our help required form which you can use to request a quote for 10PCV2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.