Status: | Unknown |
---|---|
Series: | SJN Series |
RoHS: | Compliant |
Product Range | SJN Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 2mm |
For Use With | SJN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
SJN-2.00mm Housing 10 way | RS |
PITCH2.0MM,250V,AWG#28-#22 | TTI Europe |
Where can I find additional details, specifications and documents for a 10P-SJN?
Additional datasheets, footprints and schematics for 10P-SJN are listed on our Part Details page. You can also find images and similar parts to 10P-SJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10P-SJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10P-SJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10P-SJN fall under?
The 10P-SJN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 10P-SJN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10P-SJN you can contact the distributor directly for product support, shipping queries etc.
Is the 10P-SJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10P-SJN have stock available?
Authorised distributors including RS, element14, TTI Europe and Farnell have stock available or on a lead time for 10P-SJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10P-SJN often in real-time on the comparison pages.
What if I can't find stock of 10P-SJN?
You can fill out our help required form which you can use to request a quote for 10P-SJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.