Prices starting from US$27.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$33.10 |
19
|
Buy Now | |
TE Store | US$70.92 |
924
|
Buy Now | |
Newark Electronics | US$37.96 |
248
|
Buy Now | |
RS Americas | US$27.38 |
67
|
Buy Now | |
Rapid Electronics | US$50.63 |
25
|
Buy Now | |
Chip One Stop | US$40.40 |
25
|
Buy Now | |
Heilind Electronics | US$38.55 |
10
|
Buy Now | |
Heilind Electronics Asia | US$38.55 |
3
|
Buy Now | |
Avnet America | US$29.11 |
-
|
Buy Now |
Filter Applications | Medical |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Quick Connect |
Filter Output Terminals | Quick Connect |
RoHS Compliant | Yes |
10MV1=F7758 S0 Current Rating: 10 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .07 mA Leakage Current (Max) (250VAC, 50Hz): .13 mA Single Phase Filters & Corcom Mv Series | 10 A .250" FASTON .07 mA | Part Number: 10MV1 | Internal Number: 6609056-3 | TE Connectivity | TE Store |
Rfi Power Line Filter, 1-Phase, 10A | Newark Electronics |
Filter, 250 VAC (Max.), 10 A, 0.07 mA @120 VAC, 0.188 in., MV Series, | TE Connectivity 10MV1 | RS Americas |
Power Line Filters .250 10A FILTER FLANGE MOUNT | Rapid Electronics |
Power Line Filter 250V 10A Chass Mnt 1 p | RS |
6609056-3 10MV1=F7758 S0 | Heilind Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10MV1?
Additional datasheets, footprints and schematics for 10MV1 are listed on our Part Details page. You can also find images and similar parts to 10MV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10MV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10MV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10MV1 fall under?
The 10MV1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10MV1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10MV1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10MV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10MV1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10MV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10MV1 often in real-time on the comparison pages.
What if I can't find stock of 10MV1?
You can fill out our help required form which you can use to request a quote for 10MV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.