Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$360.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$360.77
|
No stock
|
Buy Now | |
RS Americas
from US$559.48
|
2
in stock
|
Buy Now | |
Relay Specialties
from US$426.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$555.33
|
-
|
Buy Now | |
element14
from US$454.13
|
-
|
Buy Now | |
TTI Europe
from US$432.01
|
-
|
Buy Now | |
Sager
from US$453.64
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 300VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | AC Switch |
Operating Voltage Min | 20VAC |
Control Voltage Min | - |
Product Range | - |
Linear Proportional Controller | Relay Specialties |
Solid State Relay, 0-10Vdc, 25A, Panel | Newark Electronics |
LPC SSR PM 300VAC/25A 0-10VDC | TTI Europe |
Solid State Relays - Industrial Mount Lin.Prop.Contr. 300 Vac/25A 0-10Vdc | Sager |
Where can I find additional details, specifications and documents for a 10LPCV2425?
Additional datasheets, footprints and schematics for 10LPCV2425 are listed on our Part Details page. You can also find images and similar parts to 10LPCV2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10LPCV2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10LPCV2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10LPCV2425 fall under?
The 10LPCV2425 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 10LPCV2425 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10LPCV2425 you can contact the distributor directly for product support, shipping queries etc.
Is the 10LPCV2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10LPCV2425 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 10LPCV2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10LPCV2425 often in real-time on the comparison pages.
What if I can't find stock of 10LPCV2425?
You can fill out our help required form which you can use to request a quote for 10LPCV2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.