Status: | Unknown |
---|---|
Series: | J-S Series |
RoHS: | Unknown |
No distributors results available
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 14mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | 36.5mm |
External Width | 16.4mm |
Height | 19.5mm |
Product Range | J-S Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Clip |
Cable Diameter Max | 14mm |
Colour | Black |
External Length / Height | 36.5mm |
Fixing Hole Diameter | 5mm |
Flammability Rating | UL94V-2 |
Material | Nylon 6.6 |
Mounting Hole Dia | 5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 10J-S BLACK?
Additional datasheets, footprints and schematics for 10J-S BLACK are listed on our Part Details page. You can also find images and similar parts to 10J-S BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10J-S BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10J-S BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10J-S BLACK fall under?
The 10J-S BLACK is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 10J-S BLACK when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10J-S BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 10J-S BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10J-S BLACK have stock available?
There is no stock from authorised distributors for 10J-S BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10J-S BLACK often in real-time on the comparison pages.
What if I can't find stock of 10J-S BLACK?
You can fill out our help required form which you can use to request a quote for 10J-S BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.