10HA084 Test Equipment Accessories by Unknown

TEST LEAD 914MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.06

Distributor Stock
Logo for Farnell
Farnell
from US$3.17
353
in stock
Buy Now
Logo for element14
element14
from US$3.35
482
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.06
357
in stock
Buy Now

Specifications

Test Connector Type A BNC Plug
Test Connector Type B Hook Clips x 2
Voltage Rating -
Current Rating -
Insulator Colour -
Lead Length - Metric 914mm
Lead Length - Imperial 36"
Product Range -
Cable Assembly Type Test
Cable Length 3ft
Lead Length 914mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10HA084?

Additional datasheets, footprints and schematics for 10HA084 are listed on our Part Details page. You can also find images and similar parts to 10HA084 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10HA084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10HA084 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10HA084 fall under?

The 10HA084 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 10HA084 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10HA084 you can contact the distributor directly for product support, shipping queries etc.

Is the 10HA084 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10HA084 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 10HA084.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10HA084 often in real-time on the comparison pages.

What if I can't find stock of 10HA084?

You can fill out our help required form which you can use to request a quote for 10HA084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay