Status: | Unknown |
---|---|
Series: | FMN Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | FMN Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Vertical |
CONNECTOR, FFC, RCPT, 10POS, 1ROW | element14 |
Ffc/Fpc Board Connector, Fmn Series, Through Hole, Receptacle, 10, Top, 1 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) 10FMN-BMTTN-A-TF(LF)(SN) | Newark Electronics |
FM Conn. Top Entry | Future Electronics |
Where can I find additional details, specifications and documents for a 10FMN-BMTTN-A-TF(LF)(SN)?
Additional datasheets, footprints and schematics for 10FMN-BMTTN-A-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to 10FMN-BMTTN-A-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10FMN-BMTTN-A-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10FMN-BMTTN-A-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10FMN-BMTTN-A-TF(LF)(SN) fall under?
The 10FMN-BMTTN-A-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10FMN-BMTTN-A-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10FMN-BMTTN-A-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the 10FMN-BMTTN-A-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10FMN-BMTTN-A-TF(LF)(SN) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 10FMN-BMTTN-A-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10FMN-BMTTN-A-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of 10FMN-BMTTN-A-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for 10FMN-BMTTN-A-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.