Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Quick Connect |
Product Range | EP Series |
RoHS Compliant | Yes |
Rfi Power Line Filter, 10A, 360Ua | Newark Electronics |
Powerline Filter 153.2mm Length, 10 A, 250 V AC, EP Series | TE Connectivity 10EP1 | RS Americas |
ER - Filter | RS |
Power Line Filter 50Hz/60Hz 10A 250VAC Quick Connect Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10EP1?
Additional datasheets, footprints and schematics for 10EP1 are listed on our Part Details page. You can also find images and similar parts to 10EP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EP1 fall under?
The 10EP1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EP1 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EP1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EP1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10EP1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS and Avnet America have stock available or on a lead time for 10EP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EP1 often in real-time on the comparison pages.
What if I can't find stock of 10EP1?
You can fill out our help required form which you can use to request a quote for 10EP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.