Status: | Unknown |
---|---|
Series: | EOP Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Current Rating | 10A |
Filter Terminals | Through Hole |
Inductance Min | 350µH |
Leakage Current Max | 420µA |
Product Range | EOP Series |
SVHC | No SVHC (27-Jun-2018) |
10EOP=F7690A S0 Current Rating: 10 A Input Termination Type: PCB Pins .025" Square Output Termination Type: PCB Pins .025" Square Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .42 mA Single Phase Filters & Corcom Eop Series | 10 A PCB Pins .025" Square .25 mA | Part Number: 10EOP | Internal Number: 6609064-4 | TE Connectivity | TE Store |
Filter, Power Line, 1-Ph, 10A, 250Vac | Newark Electronics |
FILTER, POWER LINE, 1-PH, 10A, 250VAC | Farnell |
Corcom, Power Line Filters EMI/RFI Filters/Accessories, F7690AS0, 6609064-4 | TE Connectivity 10EOP | RS Americas |
Where can I find additional details, specifications and documents for a 10EOP?
Additional datasheets, footprints and schematics for 10EOP are listed on our Part Details page. You can also find images and similar parts to 10EOP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EOP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EOP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EOP fall under?
The 10EOP is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EOP when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EOP you can contact the distributor directly for product support, shipping queries etc.
Is the 10EOP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10EOP have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 10EOP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EOP often in real-time on the comparison pages.
What if I can't find stock of 10EOP?
You can fill out our help required form which you can use to request a quote for 10EOP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.